Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac HX241FAB
HX241FAB
Active
Contactors (Electromechanical)
Description:
HX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
HX241FAB Datasheet
History Price: $170.165
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HX241FAB vs HX21CCC
Part No
HX241FAB
HX21CCC
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
HX24
HX21
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
48VDC
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPST-NO (DM) (1 Form X)
Switching Voltage
400 A
350 A
Features
1500VDC - Nom
1500VDC - Nom
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 85℃
-55℃ ~ 85℃
Must Release Voltage
40 VDC
16 VDC
Contact Rating (Current)
4 VDC
2 VDC