IM03JR
IM03JR
Active
Description:  RELAY TELECOM DPDT 2A 5V
Manufacturer:  TE Connectivity
Datasheet:   IM03JR Datasheet
History Price: $5.02
In Stock: 28800
IM03JR vs IM00JR
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Coil Voltage
5VDC
1.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
J Lead
J Lead
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
3.75 VDC
1.13 VDC
Features
0.5 VDC
0.15 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
28 mA
93.3 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-