IM03JR
IM03JR
Active
Description:  RELAY TELECOM DPDT 2A 5V
Manufacturer:  TE Connectivity
Datasheet:   IM03JR Datasheet
History Price: $5.02
In Stock: 28800
IM03JR vs IM05TS
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
5VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
J Lead
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
3.75 VDC
6.75 VDC
Features
0.5 VDC
0.9 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
28 mA
15.5 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-