Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity IM05GR
IM05GR
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 9V
Manufacturer:
TE Connectivity
Datasheet:
IM05GR Datasheet
History Price: $4.61
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IM05GR vs IM00TS
Part No
IM05GR
IM00TS
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
9VDC
1.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
Gull Wing
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
6.75 VDC
1.13 VDC
Features
0.9 VDC
0.15 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
15.5 mA
93.3 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-