IM06TS
IM06TS
Active
Description:  RELAY TELECOM DPDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   IM06TS Datasheet
History Price: $4.99
In Stock: 42800
IM06TS vs IM03GR
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
PC Pin
Gull Wing
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
9 VDC
3.75 VDC
Features
1.2 VDC
0.5 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
11.6 mA
28 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-