IM07JR
IM07JR
Active
Description:  RELAY TELECOM DPDT 2A 24V
Manufacturer:  TE Connectivity
Datasheet:   IM07JR Datasheet
History Price: $5.38
In Stock: 25600
IM07JR vs IM04TS
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Coil Voltage
24VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
J Lead
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
18 VDC
4.5 VDC
Features
2.4 VDC
0.6 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
8.3 mA
23.3 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-