Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation LAA108PTR
LAA108PTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 300MA 0-100V
Manufacturer:
IXYS Corporation
Datasheet:
LAA108PTR Datasheet
History Price: $1.5513
In Stock: 42360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LAA108PTR vs LAA110PTR
Part No
LAA108PTR
LAA110PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
LAA, OptoMOS?
LAA, OptoMOS?
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 100 V
0 V ~ 350 V
Load Current
300 mA
120 mA
Termination Style
Gull Wing
Gull Wing
Package / Case
8-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)
Supplier Device Package
8-Flatpack
8-Flatpack