☰
LBB110PTR
LBB110PTR
Active
Description:  SSR RELAY SPST-NC 120MA 0-350V
Manufacturer:  IXYS Corporation
Datasheet:   LBB110PTR Datasheet
History Price: $5.61
In Stock: 35280
LBB110PTR vs LBB120PTR
Series
LBB, OptoMOS?
LBB, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 250 V
Load Current
120 mA
170 mA
Termination Style
35 Ohms
20 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SMD, Gull Wing