Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation LBB126PTR
LBB126PTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NC 170MA 0-250V
Manufacturer:
IXYS Corporation
Datasheet:
LBB126PTR Datasheet
History Price: $3.6542
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LBB126PTR vs LBB127PTR
Part No
LBB126PTR
LBB127PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
LBB, OptoMOS?
LBB, OptoMOS?
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B) x 2
SPST-NC (1 Form B) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 250 V
Load Current
170 mA
200 mA
Termination Style
15 Ohms
10 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)