LC1D096BL
LC1D096BL
Active
Description:  TESYS CONTACTOR
Manufacturer:  Schneider Electric
Datasheet:   LC1D096BL Datasheet
History Price: $153.82
In Stock: 22000
LC1D096BL vs LC1K0610U7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
230 ~ 240VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
6:00:00
Features
440VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 60℃
-
Must Release Voltage
-
-
Contact Rating (Current)
2.4 VDC
-