Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Schneider Electric LC1D096BL
LC1D096BL
Active
Contactors (Electromechanical)
Description:
TESYS CONTACTOR
Manufacturer:
Schneider Electric
Datasheet:
LC1D096BL Datasheet
History Price: $153.82
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC1D096BL vs LC1K1201F7
Part No
LC1D096BL
LC1K1201F7
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Schneider Electric
Schneider Electric
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
9:00:00
0:00:00
Features
440VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 60℃
-
Must Release Voltage
-
88 VAC
Contact Rating (Current)
2.4 VDC
22 VAC