LC1D096G7
LC1D096G7
Active
Description:  TESYS 3P CTR 9A AC3 4KW1NO1NC120
Manufacturer:  Schneider Electric
Datasheet:   LC1D096G7 Datasheet
History Price: $137.7
In Stock: 21200
LC1D096G7 vs LC1K09004E7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
48VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
9:00:00
20 A
Features
690VAC, 300VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Box Lug
Screw Terminal
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
96 VAC
38.4 VAC
Contact Rating (Current)
36 VAC
9.6 VAC