LC1D098E7
LC1D098E7
Active
Description:  TESYS 4P CTR 20A AC-1 2NO 2NC 48
Manufacturer:  Schneider Electric
Datasheet:   LC1D098E7 Datasheet
History Price: $150.288
In Stock: 35200
LC1D098E7 vs LC1K06105F7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Through Hole
Coil Voltage
48VAC
110VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
20 A
6:00:00
Features
690VAC, 250VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
PC Pins
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
38.4 VAC
88 VAC
Contact Rating (Current)
14.4 VAC
22 VAC