LC1D098P7
LC1D098P7
Active
Description:  TESYS CONTACTOR 9A 230V AC
Manufacturer:  Schneider Electric
Datasheet:   LC1D098P7 Datasheet
History Price: $150.288
In Stock: 800
LC1D098P7 vs LC1K06105B7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Through Hole
Coil Voltage
230VAC
24VAC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
3PST-NO (3 Form A)
Switching Voltage
20 A
6:00:00
Features
690VAC, 250VDC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
PC Pins
Must Operate Voltage
-40℃ ~ 70℃
-
Must Release Voltage
195.5 VAC
19.2 VAC
Contact Rating (Current)
69 VAC
4.8 VAC