LC1D09G7
LC1D09G7
Active
Description:  TESYS 3P CTR9A AC3 4KW 1NO1NC120
Manufacturer:  Schneider Electric
Datasheet:   LC1D09G7 Datasheet
History Price: $137.7
In Stock: 13200
LC1D09G7 vs LC1K09008P7
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount, DIN Rail
Coil Voltage
120VAC
230VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
9:00:00
20 A
Features
690VAC - Max
690VAC - Max
Termination Style
-
-
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-40℃ ~ 60℃
-
Must Release Voltage
102 VAC
184 VAC
Contact Rating (Current)
36 VAC
46 VAC