Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Schneider Electric LC1K06105B7
LC1K06105B7
Active
Contactors (Electromechanical)
Description:
CONTACTOR
Manufacturer:
Schneider Electric
Datasheet:
LC1K06105B7 Datasheet
History Price: $69.59
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LC1K06105B7 vs LC1K06105F7
Part No
LC1K06105B7
LC1K06105F7
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Schneider Electric
Schneider Electric
Series
TeSys
TeSys
Packaging
Box
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
6:00:00
6:00:00
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
PC Pins
PC Pins
Must Operate Voltage
-
-
Must Release Voltage
19.2 VAC
88 VAC
Contact Rating (Current)
4.8 VAC
22 VAC