LCE04C008120A
LCE04C008120A
Active
Description:  CONTACTOR,LTG,EH,N4X,30A,0NC,8NO
Manufacturer:  Siemens
History Price: $1487.45
In Stock: 35200
LCE04C008120A vs LCE04C801024A
Manufacturer
Series
-
Class LC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
115 ~ 120VAC
24VAC
Contact Form
8PST-NO (8 Form A)
9PST-1NO/8NC (1 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
-
20.4 VAC
Contact Rating (Current)
-
-