LCE04C801024A
LCE04C801024A
Active
Description:  CONTACTOR,LTG,EH,N4X,30A,8NC,1NO
Manufacturer:  Siemens
History Price: $1586.46
In Stock: 15600
LCE04C801024A vs LCE04C800120A
Manufacturer
Series
Class LC
-
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VAC
115 ~ 120VAC
Contact Form
9PST-1NO/8NC (1 Form A, 8 Form B)
18PST-10NO/8NC (10 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
20.4 VAC
-
Contact Rating (Current)
-
-