Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens LCE04C801277A
LCE04C801277A
Active
Contactors (Electromechanical)
Description:
CONTACTOR,LTG,EH,N4X,30A,8NC,1NO
Manufacturer:
Siemens
Datasheet:
LCE04C801277A Datasheet
History Price: $1586.46
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LCE04C801277A vs LCE04C802480A
Part No
LCE04C801277A
LCE04C802480A
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
Class LC
Class LC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
460 ~ 480VAC
Contact Form
9PST-1NO/8NC (1 Form A, 8 Form B)
10PST-2NO/8NC (2 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
235.45 VAC
-
Contact Rating (Current)
-
-