LCE04C802240A
LCE04C802240A
Active
Description:  CONTACTOR,LTG,EH,N4X,30A,8NC,2NO
Manufacturer:  Siemens
History Price: $1681.84
In Stock: 46000
LCE04C802240A vs LCE04C800347A
Manufacturer
Series
Class LC
Class LC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
230 ~ 240VAC
347VAC
Contact Form
10PST-2NO/8NC (2 Form A, 8 Form B)
18PST-10NO/8NC (10 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
-
294.95 VAC
Contact Rating (Current)
-
-