LH1500AABTR
LH1500AABTR
Active
Description:  SSR RELAY SPST-NO 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1500AABTR Datasheet
History Price: $2.47
In Stock: 14400
LH1500AABTR vs LH1526AB
Series
LH1500
LH1526
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.25VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
150 mA
100 mA
Termination Style
20 Ohms
25 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)