LH1500AT
LH1500AT
Active
Description:  SSR RELAY SPST-NO 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1500AT Datasheet
History Price: $2.35
In Stock: 30800
LH1500AT vs LH1526AAC
Series
LH1500
LH1526
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.25VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
150 mA
100 mA
Termination Style
20 Ohms
25 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
6-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)