LH1501BAB
LH1501BAB
Active
Description:  SSR RELAY SPST-NC 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1501BAB Datasheet
History Price: $4.48
In Stock: 47200
LH1501BAB vs LH1529BB
Series
LH1501
LH1529
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
150 mA
120 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)