Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1502BAC
LH1502BAC
Active
Solid State Relays
Description:
RELAY SPST-NO/NC 150MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1502BAC Datasheet
History Price: $5.24
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1502BAC vs LH1529BB
Part No
LH1502BAC
LH1529BB
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1502
LH1529
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO + SPST-NC (1 Form A and B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
150 mA
120 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)