Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1502BB
LH1502BB
Active
Solid State Relays
Description:
RELAY SPST-NO/NC 150MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1502BB Datasheet
History Price: $5.24
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1502BB vs LH1535AT
Part No
LH1502BB
LH1535AT
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1502
LH1535
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO + SPST-NC (1 Form A and B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.27VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
150 mA
120 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)