LH1502BB
LH1502BB
Active
Description:  RELAY SPST-NO/NC 150MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1502BB Datasheet
History Price: $5.24
In Stock: 29200
LH1502BB vs LH1546AABTR
Series
LH1502
LH1546
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO + SPST-NC (1 Form A and B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
150 mA
120 mA
Termination Style
20 Ohms
28 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)