Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1505AACTR
LH1505AACTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-250V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1505AACTR Datasheet
History Price: $3.10232
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1505AACTR vs LH1532FP
Part No
LH1505AACTR
LH1532FP
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1505
LH1532
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.22VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 350 V
Load Current
120 mA
120 mA
Termination Style
15 Ohms
20 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD, Gull Wing
8-SOP (0.180", 4.57mm Width)