LH1511BABTR
LH1511BABTR
Active
Description:  SSR RELAY SPST-NC 200MA 0-200V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1511BABTR Datasheet
History Price: $4.48
In Stock: 26000
LH1511BABTR vs LH1532AB
Series
LH1511
LH1532
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Last Time Buy
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 350 V
Load Current
200 mA
110 mA
Termination Style
10 Ohms
20 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)