Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1513AB
LH1513AB
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 140MA 0-200V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1513AB Datasheet
History Price: Obsolete
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1513AB vs LH1522AAC
Part No
LH1513AB
LH1522AAC
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1513
LH1522
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 200 V
Load Current
140 mA
120 mA
Termination Style
10 Ohms
10 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
8-SMD (0.300", 7.62mm)