LH1513AB
LH1513AB
Obsolete
Description:  SSR RELAY SPST-NO 140MA 0-200V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1513AB Datasheet
History Price: Obsolete
In Stock: 40800
LH1513AB vs LH1546ADF
Series
LH1513
LH1546
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.2VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 350 V
Load Current
140 mA
120 mA
Termination Style
10 Ohms
28 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
4-SMD (0.300", 7.62mm)