Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1518AAB
LH1518AAB
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 300MA 0-250V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1518AAB Datasheet
History Price: $2.72
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1518AAB vs LH1532AB
Part No
LH1518AAB
LH1532AB
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1518
LH1532
Packaging
Tube
Tube
Status
Active
Last Time Buy
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 350 V
Load Current
300 mA
110 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)