LH1518AAB
LH1518AAB
Active
Description:  SSR RELAY SPST-NO 300MA 0-250V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1518AAB Datasheet
History Price: $2.72
In Stock: 7200
LH1518AAB vs LH1546AT
Series
LH1518
LH1546
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 250 V
0 V ~ 350 V
Load Current
300 mA
120 mA
Termination Style
20 Ohms
28 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)