LH1520AB
LH1520AB
Active
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1520AB Datasheet
History Price: $5.19
In Stock: 39200
LH1520AB vs LH1525AT
Part No
Series
LH1520
LH1525
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.16VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
110 mA
250 mA
Termination Style
20 Ohms
36 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)