LH1520AB
LH1520AB
Active
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1520AB Datasheet
History Price: $5.19
In Stock: 39200
LH1520AB vs LH1546AEFT2
Series
LH1520
LH1546
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.18VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
110 mA
120 mA
Termination Style
20 Ohms
28 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)