Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1520AB
LH1520AB
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1520AB Datasheet
History Price: $5.19
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1520AB vs LH1546AT
Part No
LH1520AB
LH1546AT
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1520
LH1546
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
110 mA
120 mA
Termination Style
20 Ohms
28 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)