Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1523BB
LH1523BB
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NC 200MA 0-200V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1523BB Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1523BB vs LH1546AT
Part No
LH1523BB
LH1546AT
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1523
LH1546
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NC (1 Form B) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.22VDC
1.26VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 350 V
Load Current
200 mA
120 mA
Termination Style
10 Ohms
28 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)