Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1526AAC
LH1526AAC
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1526AAC Datasheet
History Price: $5.69
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1526AAC vs LH1532FP
Part No
LH1526AAC
LH1532FP
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1526
LH1532
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.22VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 350 V
Load Current
100 mA
120 mA
Termination Style
25 Ohms
20 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-SOP (0.180", 4.57mm Width)