LH1526AAC
LH1526AAC
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1526AAC Datasheet
History Price: $5.69
In Stock: 18800
LH1526AAC vs LH1544AB
Series
LH1526
LH1544
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.19VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 200 V
Load Current
100 mA
40 mA
Termination Style
25 Ohms
110 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)