Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1532AB
LH1532AB
Last Time Buy
Solid State Relays
Description:
SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1532AB Datasheet
History Price: $2.88598
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1532AB vs LH1540AAB
Part No
LH1532AB
LH1540AAB
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1532
LH1540
Packaging
Tube
Tube
Status
Last Time Buy
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
110 mA
120 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)