LH1532AB
LH1532AB
Last Time Buy
Description:  SSR RELAY SPST-NO 110MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1532AB Datasheet
History Price: $2.88598
In Stock: 32000
LH1532AB vs LH1546AD
Part No
Series
LH1532
LH1546
Packaging
Tube
Tube
Status
Last Time Buy
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.2VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
110 mA
120 mA
Termination Style
20 Ohms
28 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
8-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)