LH1532FPTR
LH1532FPTR
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1532FPTR Datasheet
History Price: Obsolete
In Stock: 14800
LH1532FPTR vs LH1532FP
Series
LH1532
LH1532
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.22VDC
1.22VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
120 mA
120 mA
Termination Style
20 Ohms
20 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.180", 4.57mm Width)
8-SOP (0.180", 4.57mm Width)