LH1546AABTR
LH1546AABTR
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1546AABTR Datasheet
History Price: $2.05
In Stock: 27200
LH1546AABTR vs LH1532FPTR
Series
LH1546
LH1532
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.26VDC
1.22VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
120 mA
120 mA
Termination Style
28 Ohms
20 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
8-SOP (0.180", 4.57mm Width)