LH1546AEF
LH1546AEF
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1546AEF Datasheet
History Price: $1.86
In Stock: 42800
LH1546AEF vs LH1526AB
Series
LH1546
LH1526
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.18VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
120 mA
100 mA
Termination Style
28 Ohms
25 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-DIP (0.300", 7.62mm)