LH1546AEF
LH1546AEF
Active
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1546AEF Datasheet
History Price: $1.86
In Stock: 42800
LH1546AEF vs LH1546ADF
Series
LH1546
LH1546
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.18VDC
1.2VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
120 mA
120 mA
Termination Style
28 Ohms
28 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
4-SMD (0.300", 7.62mm)