LH1546AEFT2
LH1546AEFT2
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Vishay Optoelectronics
Datasheet:   LH1546AEFT2 Datasheet
History Price: Obsolete
In Stock: 25600
LH1546AEFT2 vs LH1520AB
Series
LH1546
LH1520
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.18VDC
1.26VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 350 V
Load Current
120 mA
110 mA
Termination Style
28 Ohms
20 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-DIP (0.300", 7.62mm)