Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1546AEFT2
LH1546AEFT2
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1546AEFT2 Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LH1546AEFT2 vs LH1526AB
Part No
LH1546AEFT2
LH1526AB
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1546
LH1526
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.18VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
120 mA
100 mA
Termination Style
28 Ohms
25 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
4-SOP (0.173", 4.40mm)
8-DIP (0.300", 7.62mm)