Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom LND2475CH
LND2475CH
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-480V
Manufacturer:
Sensata Crydom
Datasheet:
LND2475CH Datasheet
History Price: $147.6705
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LND2475CH vs LND2450C
Part No
LND2475CH
LND2450C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
LN
LN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.8 ~ 32VDC
4.8 ~ 32VDC
Voltage - Load
24 V ~ 480 V
24 V ~ 480 V
Load Current
75 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck