LND4425
LND4425
Active
Description:  SSR RELAY SPST-NO 25A 48-528V
Manufacturer:  Sensata Crydom
Datasheet:   LND4425 Datasheet
History Price: $98.18
In Stock: 20000
LND4425 vs LND2475H
Part No
Series
LN
LN
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.8 ~ 32VDC
4.8 ~ 32VDC
Voltage - Load
48 V ~ 528 V
24 V ~ 480 V
Load Current
25 A
75 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck