Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom LND4425H
LND4425H
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 48-528V
Manufacturer:
Sensata Crydom
Datasheet:
LND4425H Datasheet
History Price: $95.45
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LND4425H vs LND4475
Part No
LND4425H
LND4475
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
LN
LN
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4.8 ~ 32VDC
4.8 ~ 32VDC
Voltage - Load
48 V ~ 528 V
48 V ~ 528 V
Load Current
25 A
75 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck