LY1-AC220/240
LY1-AC220/240
Obsolete
Description:  RELAY GEN PURPOSE SPDT 15A 240V
Manufacturer:  Omron Automation
History Price: $11.49
In Stock: 44800
LY1-AC220/240 vs LY1-D-DC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
240VAC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
15 A
15 A
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
4.6 mA
75 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
9.6 VDC
Must Release Voltage
72 VAC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy